The TMCTXB1A106KTRF is a high-quality tantalum molded chip capacitor manufactured by Vishay. This capacitor is designed for surface mounting and offers excellent performance characteristics for a wide range of applications. Its robust construction ensures reliability and stability, making it suitable for demanding environments.
Applications
- Power supply filtering
- DC-DC converters
- Bypass and decoupling applications
- Portable electronic devices
- Industrial control systems
Features
- Surface mountable molded chip capacitor
- High capacitance stability
- Low equivalent series resistance (ESR)
- High ripple current capability
- Operating temperature range suitable for industrial applications
- RoHS compliant
Benefits
- Provides stable and reliable performance in various operating conditions.
- Reduces noise and ripple in power supplies, improving overall system efficiency.
- Facilitates compact designs due to its small form factor.
- Ensures long-term reliability due to its robust construction and high-quality materials.
- Meets environmental regulations, ensuring compliance with RoHS standards.
Additional Details
The TMCTXB1A106KTRF features a tantalum anode and a manganese dioxide cathode, which contribute to its excellent electrical characteristics. It is available in standard case sizes and voltage ratings, making it easy to integrate into existing designs. The molded case provides mechanical protection and enhances its durability.
Specifications:
Capacitance: 10µF
Voltage Rating: typically up to 16V (Consult datasheet for exact voltage rating)
Tolerance: ±10%
Case Size: EIA Standard (Consult datasheet for exact size code)
Termination: Surface Mount