EN
  • EN
  • DE

TFPT0603L3300FM

Part No TFPT0603L3300FM
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 330OHM 1% 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 25°C 330 Ohms
Resistance Tolerance ±1%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 75 mW
Mounting Type Surface Mount
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1598228-TFPT0603L3300FM
Ultra Librarian 3D Model Ultra Librarian TFPT0603L3300FM CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
EPCOS (TDK)
PTC THERMISTOR C 1184-B 120-A153
Need more? Email Us
Murata Electronics North America
THERMISTOR 470 OHM 0603
Lowest to $0.1772
EPCOS (TDK)
THERMISTOR PTC 250OHM 110DEG RAD
Lowest to $1.3689
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Lowest to $1.1348
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess