EN
  • EN
  • DE

TEMT1022

Part No TEMT1022
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Photo Transistor 730-1000NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098650-TEMT1022
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEMT1022 CAD Model

Description

The TEMT1022 is a silicon NPN epitaxial planar phototransistor manufactured by Vishay. It is sensitive to visible and near-infrared radiation. Encased in a clear plastic package, it is designed for various light detection applications.

Applications

  • Light Detection: Used for general light detection purposes.
  • Optical Sensors: Incorporated into optical sensor systems to measure light intensity.
  • Object Detection: Detecting the presence or absence of objects by sensing reflected light.
  • Ambient Light Sensing: Measuring ambient light levels for automatic brightness control in displays.
  • Remote Control Systems: Receiving infrared signals in remote control devices.
  • Light Barriers: Detecting interruptions in light beams for security and automation applications.

Features

  • High Sensitivity: Highly sensitive to visible and near-infrared radiation.
  • Fast Switching Speed: Quick response to changes in light intensity.
  • Wide Angle of Half Sensitivity: Detects light from a wide angle.
  • Clear Plastic Package: Allows maximum light transmission to the phototransistor.
  • Compact Size: Small form factor for easy integration into various applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Accurate Light Measurement: Provides reliable and accurate light intensity measurements.
  • Versatile Application: Suitable for a wide range of light detection applications.
  • Easy Integration: Simple to integrate into existing electronic circuits and systems.
  • Long Operating Life: Provides long-term reliability with minimal maintenance.
  • Low Cost: Economical solution for light detection needs.

Additional Details

The TEMT1022 typically operates with a collector-emitter voltage of up to 50V and a collector current of up to 50mA. The peak sensitivity wavelength is around 880nm. The specific response characteristics depend on the bias conditions and the wavelength of the incident light. Proper biasing is crucial for optimal performance. It's important to consult the datasheet for detailed specifications on the collector-emitter saturation voltage, dark current, and spectral sensitivity. Soldering should be performed according to standard electronic component soldering practices to avoid damage to the device.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess