EN
  • EN
  • DE

T73XX501KT20

Part No T73XX501KT20
Manufacturer Vishay
Catalog Trimmer Potentiometers
Description SFERNICE POTENTIOMETERS & TRIMME
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr Vishay
Series *
Package Tube
Product Status Active
Standard Package 500 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 352795-T73XX501KT20
Ultra Librarian 3D Model Ultra Librarian T73XX501KT20 CAD Model

Description

The Vishay T73XX501KT20 is a tantalum capacitor, a type of electrolytic capacitor known for its stability, reliability, and relatively small size for a given capacitance value. These capacitors are commonly used in a wide array of electronic circuits for filtering, decoupling, and energy storage.

Applications

  • Power Supplies: Used for filtering and smoothing DC output voltages.
  • DC-DC Converters: Employed in both input and output filtering stages.
  • Audio Circuits: Utilized for coupling and decoupling signals.
  • Digital Circuits: Used for decoupling power rails to reduce noise and ensure stable operation of integrated circuits.
  • Industrial Equipment: Found in control systems and instrumentation.
  • Medical Devices: Employed where high reliability and stability are critical.
  • Aerospace Applications: Used in various electronic systems where size and weight are constraints.

Features

  • High Capacitance Stability: Tantalum capacitors offer stable performance over a wide range of temperatures and frequencies.
  • Small Size: Compared to other capacitor types, tantalum capacitors provide high capacitance in a compact form factor.
  • Low ESR (Equivalent Series Resistance): Results in reduced power dissipation and improved ripple current handling.
  • Long Lifespan: These capacitors typically have a long operational life, contributing to the overall reliability of the circuit.
  • Polarized: Tantalum capacitors are polarized and must be connected with the correct polarity to avoid damage.
  • Solid Electrolyte: The solid tantalum pentoxide dielectric and solid electrolyte contribute to the capacitor's stability and reliability.

Benefits

  • Improved Circuit Performance: Stable capacitance and low ESR enhance the performance of the circuit.
  • Increased Reliability: Long lifespan and robust construction contribute to the overall reliability of the electronic system.
  • Reduced Board Space: Compact size allows for denser circuit designs.
  • Lower Power Dissipation: Low ESR minimizes power loss, improving efficiency.
  • Stable Operation: Operates consistently over a wide range of temperatures and frequencies.

Additional Details

The T73XX501KT20 typically has a capacitance value in the microfarad range (e.g., 50uF), a voltage rating (e.g., 20V), and a tolerance (e.g., 10%). The exact specifications depend on the specific datasheet for this part number, but these values are common for tantalum capacitors of this type. It usually comes in a surface-mount package, suitable for automated assembly processes. Proper handling and soldering techniques are essential to ensure the capacitor's long-term reliability. Always consult the datasheet for specific operating conditions and recommended soldering profiles.

You May Also Be Interested in

Bourns Inc.
TRIMMER 20K OHM 0.125W GW SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.75W PC PIN TOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess