The SUM50N03-13LC is an N-Channel MOSFET from Vishay. It's designed for high-efficiency power conversion and switching applications. This MOSFET is known for its low on-resistance and fast switching speed, contributing to reduced power losses and improved overall system performance.
Applications:
- Synchronous Rectification
- DC-DC Converters
- Power Supplies
- Motor Control
- Load Switching
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High Current Capability
- Fast Switching Speed
- Logic Level Gate Drive
- 100% Rg Tested
- Lead (Pb)-free and Halogen-free
Benefits:
- High Efficiency: Low on-resistance minimizes conduction losses, resulting in higher efficiency power conversion.
- Fast Switching: Reduces switching losses, further improving efficiency, especially at higher frequencies.
- Logic Level Compatibility: Can be directly driven by logic circuits, simplifying gate drive circuitry.
- Robust Performance: Designed for reliable operation in demanding power applications.
- Environmentally Friendly: Lead (Pb)-free and Halogen-free construction aligns with environmental standards.
Additional Details:
The SUM50N03-13LC is often used in synchronous rectification circuits to improve the efficiency of DC-DC converters. Proper thermal management, including heat sinking, is important to ensure reliable operation at high current levels. The datasheet provides detailed information on electrical characteristics, thermal resistance, and safe operating area. The device is available in a surface-mount package for automated assembly.