EN
  • EN
  • DE

SUM100N12-14L

Part No SUM100N12-14L
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839194-SUM100N12-14L
Ultra Librarian 3D Model Ultra Librarian SUM100N12-14L CAD Model

Description

The SUM100N12-14L is an N-Channel power MOSFET from Vishay, designed for high-efficiency power switching applications. This MOSFET features a low on-resistance and gate charge, which contribute to reduced power losses and improved thermal performance. It is engineered to meet the demands of modern power management systems, offering a robust solution for demanding environments.

Applications:

  • Synchronous Rectification: Efficiently converts AC to DC in power supplies.
  • DC-DC Converters: Used in various voltage regulation modules within electronic devices.
  • Motor Control: Efficiently controls the speed and direction of DC motors in various applications.
  • Power Management in Battery-Powered Devices: Optimizes battery life by minimizing power consumption during switching.
  • Solar Inverters: Converts DC power from solar panels into AC power for grid connection or off-grid use.

Features:

  • N-Channel MOSFET: Facilitates high-efficiency switching with low conduction losses.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, enhancing efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces driver power requirements.
  • Avalanche Rated: Withstands high energy pulses in avalanche mode, improving reliability.
  • Logic Level Gate Drive: Operates effectively with low voltage gate drive signals, simplifying interface with microcontrollers and other logic devices.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation in power switching applications.
  • Improved Thermal Performance: Allows for operation at higher currents and temperatures.
  • Fast Switching Speed: Enables higher frequency operation and improved transient response.
  • Enhanced Reliability: Provides robust performance in demanding environments.
  • Simplified Circuit Design: Facilitates easy integration into various power management systems.

Detailed Specifications:

The SUM100N12-14L features a drain-source voltage (VDS) rating of 120V, and a continuous drain current (ID) rating of 100A. The typical on-resistance (RDS(on)) is 1.4 mΩ at a gate-source voltage (VGS) of 10V. The gate charge (Qg) is typically 65 nC. It is available in a TO-220 package, providing excellent thermal dissipation. The logic level gate drive allows the device to be fully enhanced with a VGS of 4.5V. This MOSFET is designed to operate within a temperature range of -55°C to +175°C.

The device’s robust design and specifications make it an excellent choice for designers seeking a reliable and efficient power switching solution in a wide range of applications, especially where logic-level gate drive is required.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6879 $59.0064
39+ $3.0261 $118.0179
60+ $2.9314 $175.8840
82+ $2.8378 $232.6996
106+ $2.7431 $290.7686
141+ $2.4590 $346.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess