EN
  • EN
  • DE

SUD50N03-07

Part No SUD50N03-07
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194938-SUD50N03-07
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N03-07 CAD Model

Description

The SUD50N03-07 is an N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This MOSFET is characterized by its low on-resistance (Rds(on)), which minimizes conduction losses and enhances overall system efficiency. It is built using advanced trench technology, optimizing performance in demanding power management circuits.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC converters
  • DC Motor Control
  • Load Switching
  • Power Tool Applications
  • Battery Management Systems

Features:

  • Low On-Resistance (Rds(on)): Reduces conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces switching losses.
  • Trench MOSFET Technology: Optimizes performance and efficiency.
  • 100% Rg Tested: Ensures consistent performance and reliability.
  • Compliant to RoHS Directive 2011/65/EU: Environmentally friendly and compliant with regulations.

Benefits:

  • Increased Efficiency: Lower Rds(on) and Qg contribute to higher overall system efficiency, reducing power consumption and heat generation.
  • Improved Thermal Performance: Efficient power transfer minimizes heat dissipation, enhancing reliability and lifespan.
  • Simplified Design: Easy to integrate into various power management circuits due to its robust characteristics.
  • Enhanced Reliability: 100% Rg tested ensures consistent performance, reducing the risk of failures.
  • Environmentally Responsible: RoHS compliance demonstrates commitment to environmental standards.

Additional Details:

The SUD50N03-07 features a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of up to 50A, making it suitable for medium to high power applications. The device is typically available in a PowerPAK® SO-8 package, known for its compact size and excellent thermal characteristics. Its low gate charge and gate resistance contribute to fast switching speeds, reducing switching losses. The maximum power dissipation is application dependent, but the device is designed to handle significant power levels with appropriate thermal management. This MOSFET is often used in applications where efficiency and power density are critical considerations.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,764 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess