EN
  • EN
  • DE

SUD50N025-09BP

Part No SUD50N025-09BP
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194935-SUD50N025-09BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD50N025-09BP CAD Model

Description

The SUD50N025-09BP is an N-Channel power MOSFET from Vishay, designed for high-efficiency switching applications. It features a low on-resistance, which minimizes conduction losses and improves the overall efficiency of the system. This MOSFET is designed for surface mounting in a PowerPAK package, providing excellent thermal performance and enabling compact designs. The 'BP' suffix typically indicates specific packaging or production lot characteristics.

Applications:

  • Synchronous Rectification in DC-DC converters
  • High-Frequency Switching Power Supplies
  • Power Management in Portable Devices
  • Motor Control Circuits
  • Load Switching

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, increasing efficiency.
  • N-Channel MOSFET: Suitable for a wide range of switching applications.
  • PowerPAK Package: Provides excellent thermal performance and a small footprint.
  • High Continuous Drain Current: Capable of handling significant current loads.
  • Surface Mount Device (SMD): Simplifies assembly process and enhances design flexibility.

Benefits:

  • Enhanced Efficiency: Low RDS(on) minimizes power dissipation, leading to higher energy efficiency.
  • Improved Thermal Management: PowerPAK package ensures efficient heat removal, improving reliability and stability.
  • Compact Solution: Smaller footprint allows for denser board layouts, optimizing space utilization.
  • Reliable Performance: Designed for robust operation even under demanding conditions.

The SUD50N025-09BP is particularly well-suited for applications where efficiency and thermal management are critical. Its low on-resistance minimizes power loss during switching, and the PowerPAK package is designed for optimal heat transfer. This MOSFET is designed to handle high current loads making it great for power supplies and synchronous rectification.

Technical Specifications (Typical):

  • VDS (Drain-Source Voltage): 25 V
  • ID (Continuous Drain Current): 50 A
  • RDS(on) (On-State Resistance): 9 mΩ (at VGS = 4.5V)
  • Gate Charge (Qg): Varies (Refer to Datasheet)
  • Operating Temperature: -55°C to +175°C

Always consult the manufacturer's datasheet for precise specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess