EN
  • EN
  • DE

SUD50N024-06P

Part No SUD50N024-06P
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description N-Channel 22-V (D-S) 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 092355-SUD50N024-06P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N024-06P CAD Model

Description

The SUD50N024-06P is an N-Channel power MOSFET from Vishay, optimized for high-efficiency switching applications. It features a very low on-resistance, minimizing conduction losses and improving overall system efficiency. This MOSFET is designed for surface mounting in a PowerPAK package, ensuring effective heat dissipation and compact design integration.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • High-Frequency Switching Applications
  • Power Management in Portable Devices
  • Load Switching

Features:

  • Ultra-Low On-Resistance (RDS(on)): Reduces conduction losses for increased efficiency.
  • N-Channel MOSFET: Suitable for a wide range of switching topologies.
  • PowerPAK Package: Provides excellent thermal characteristics and a small footprint.
  • High Current Capability: Handles significant current loads without compromising performance.
  • Surface Mount Device (SMD): Streamlines assembly process and enhances design flexibility.

Benefits:

  • Enhanced Efficiency: Minimizes power dissipation due to low RDS(on), leading to higher energy efficiency.
  • Improved Thermal Management: PowerPAK package ensures efficient heat removal, enhancing reliability and stability.
  • Compact Solution: Smaller footprint allows for denser board layouts, optimizing space utilization.
  • Reliable Performance: Designed for robust operation even under demanding conditions.
  • Simplified Manufacturing: SMD design facilitates automated assembly, reducing manufacturing costs.

The SUD50N024-06P is particularly effective in applications where efficiency and thermal performance are paramount. Its ultra-low on-resistance ensures minimal power loss during switching, contributing to significant energy savings. The PowerPAK package’s design allows for optimal heat transfer, thus guaranteeing long-term reliability. This MOSFET is designed to handle high current loads and is a great choice for power supplies and synchronous rectification applications.

Technical Specifications (Typical):

  • VDS (Drain-Source Voltage): 20 V
  • ID (Continuous Drain Current): 50 A
  • RDS(on) (On-State Resistance): 4 mΩ (at VGS = 4.5V)
  • Gate Charge (Qg): Varies (Refer to Datasheet)
  • Operating Temperature: -55°C to +150°C

Always consult the manufacturer's datasheet for precise specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8778 $61.4460
165+ $0.7207 $118.9155
250+ $0.6976 $174.4000
345+ $0.6757 $233.1165
445+ $0.6526 $290.4070
595+ $0.5856 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess