EN
  • EN
  • DE

SUD50N024-06P-T4-E

Part No SUD50N024-06P-T4-E
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194930-SUD50N024-06P-T4-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N024-06P-T4-E CAD Model

Description

The SUD50N024-06P-T4-E is an N-Channel power MOSFET from Vishay, designed for high-efficiency switching applications. It features a low on-resistance to minimize conduction losses, enhancing overall system efficiency. This MOSFET is intended for surface mounting and is housed in a PowerPAK package, facilitating efficient heat dissipation and compact designs. The -T4 suffix indicates tape and reel packaging for automated assembly, and the -E denotes compliance with RoHS standards (lead-free).

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Supplies
  • Motor Control Circuits
  • Battery Management Systems

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • N-Channel MOSFET: Suitable for a broad range of switching applications.
  • PowerPAK Package: Offers excellent thermal performance and compact size.
  • Surface Mount Technology: Simplifies automated assembly and reduces board space.
  • Tape and Reel Packaging (-T4): Compatible with automated pick-and-place equipment.
  • RoHS Compliant (-E): Lead (Pb)-free and compliant with Restriction of Hazardous Substances directives.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Improved Thermal Performance: The PowerPAK package allows for efficient heat transfer, enhancing reliability.
  • Compact Design: Small footprint enables dense board layouts.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly.
  • Environmentally Compliant: Meets RoHS standards for reduced environmental impact.

This MOSFET is particularly well-suited for applications where power efficiency, thermal management, and environmental compliance are critical. Its low on-resistance ensures minimal power loss during switching, while the PowerPAK package efficiently dissipates heat. It is designed to handle high current levels, making it suitable for demanding power supply and motor control applications. The RoHS compliance ensures it meets environmental standards for lead-free products.

Technical Specifications (Typical):

  • VDS (Drain-Source Voltage): 20V
  • ID (Continuous Drain Current): 50A
  • RDS(on) (On-State Resistance): 4 mΩ (at VGS = 4.5V)
  • Gate Charge (Qg): Varies (Consult Datasheet)
  • Operating Temperature: -55°C to +150°C

Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess