EN
  • EN
  • DE

SUD40N03-18P

Part No SUD40N03-18P
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) 175℃ MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194919-SUD40N03-18P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD40N03-18P CAD Model

Description

The SUD40N03-18P is an N-channel power MOSFET manufactured by Vishay. It is designed for efficient power switching applications, providing a low on-state resistance and fast switching speed. This MOSFET is suitable for a variety of applications where efficient power management is critical.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies for efficient power conversion.
  • Battery Management Systems (BMS): Employed in battery charging and discharging circuits for optimal performance and safety.
  • Motor Control: Used in motor drives for efficient speed and torque control.
  • Power Tools: Implemented in cordless power tools for power switching and management.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting control.

Features:

  • N-Channel MOSFET: Provides efficient power switching capabilities.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Offers robustness against voltage transients and inductive loads.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safe disposal and use.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, resulting in longer battery life and cooler operation.
  • Improved Thermal Performance: Allows for higher power levels without overheating.
  • Reduced EMI: Fast switching characteristics help to minimize electromagnetic interference.
  • Enhanced System Reliability: Robust design ensures stable performance in demanding applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details:

The SUD40N03-18P features a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of 40A. The on-resistance (Rds(on)) is low, reducing power dissipation during conduction. It is typically packaged in a TO-252 or similar surface-mount package for efficient heat dissipation and ease of assembly. The fast switching speed enables efficient operation in high-frequency power converters. The avalanche rating ensures that the device can withstand voltage transients without damage. Vishay ensures that the SUD40N03-18P meets the stringent requirements of modern power electronics applications. The device is also lead-free and RoHS compliant, in line with environmental standards.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6389 $65.5560
90+ $1.3448 $121.0320
135+ $1.3028 $175.8780
185+ $1.2607 $233.2295
240+ $1.2187 $292.4880
320+ $1.0926 $349.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess