The SUD15N15-95-T1-E3 is an N-Channel MOSFET manufactured by Vishay Semiconductors. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, power supplies, and motor control circuits.
Applications:
- DC-DC converters
- Power supplies
- Motor control circuits
- Load switching
- Synchronous rectification
Features:
- Low on-resistance (RDS(on))
- Fast switching speed
- TrenchFET® Power MOSFET technology
- 100% Rg tested
- Lead (Pb)-free and RoHS compliant
- Halogen-free according to IEC 61249-2-21 definition
- Surface Mount Package
Benefits:
- Reduces power loss and improves efficiency
- Enhances switching performance
- Superior power density
- Optimized for high-frequency applications
- Environmentally friendly
- Complies with international standards
- Easy to assemble on PCBs
Additional Details:
The Vishay SUD15N15-95-T1-E3 N-Channel MOSFET uses TrenchFET® power MOSFET technology, which contributes to its low on-resistance and fast switching speeds. This technology enhances power density, making it suitable for compact power supply designs. The device is 100% Rg tested, ensuring consistent gate charge performance, which is critical for high-frequency applications. It is lead (Pb)-free and RoHS compliant, demonstrating Vishay’s commitment to environmental responsibility. Additionally, it is halogen-free, complying with IEC 61249-2-21 definition, further minimizing its environmental impact. The surface mount package allows for easy assembly on printed circuit boards (PCBs). The SUD15N15-95-T1-E3 is designed for use in DC-DC converters, power supplies, motor control circuits, load switching, and synchronous rectification applications. Its low on-resistance reduces power loss, enhancing the efficiency of the power system. The fast switching speed reduces switching losses, further improving overall performance. Vishay’s commitment to quality and innovation ensures that the SUD15N15-95-T1-E3 provides reliable and efficient power switching. The device’s high avalanche energy capability provides added robustness in demanding applications.
The MOSFET's low gate charge requirements simplify the driving circuitry. Its stable thermal characteristics contribute to its long-term reliability. The device is designed to withstand harsh operating conditions. Its wide operating temperature range makes it suitable for diverse environments. The Vishay SUD15N15-95-T1-E3 is a versatile and reliable MOSFET that provides a high-performance solution for power switching applications. Its combination of low on-resistance, fast switching speed, and environmentally friendly design makes it an excellent choice for modern power electronic designs. The MOSFET is well-suited for applications requiring precise and efficient power control, making it an indispensable component in numerous electronic devices.