EN
  • EN
  • DE

SST506-T1-E3

Part No SST506-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 004521-SST506-T1-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST506-T1-E3 CAD Model

Description

The SST506-T1-E3 is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by Vishay. It's designed for low-noise amplifier applications, analog switching, and sample-and-hold circuits where low input capacitance and high input impedance are crucial. The device is commonly used in audio preamplifiers, test and measurement equipment, and high-impedance sensor interfaces.

Applications

  • Audio Preamplifiers: Used in preamplifiers to amplify weak audio signals with minimal added noise.
  • Analog Switches: Employed as analog switches due to their low on-resistance and fast switching speeds.
  • Sample-and-Hold Circuits: Utilized in data acquisition systems to accurately capture and hold analog voltage levels.
  • Test and Measurement Equipment: Incorporated into instrumentation for signal buffering and impedance matching.
  • High-Impedance Sensor Interfaces: Suitable for interfacing with sensors that have high output impedance.

Features

  • P-Channel JFET: Uses a P-channel configuration for amplifying or switching negative voltages.
  • Low Noise: Minimizes noise contribution to the amplified signal, ensuring high signal integrity.
  • High Input Impedance: Presents a high input impedance, reducing loading effects on the signal source.
  • Low Input Capacitance: Minimizes signal distortion and improves high-frequency performance.
  • Fast Switching Speed: Enables rapid switching between on and off states in switching applications.

Benefits

  • Improved Signal Integrity: Low noise and high input impedance preserve signal integrity in sensitive applications.
  • Reduced Loading Effects: High input impedance minimizes loading effects on signal sources, ensuring accurate signal transfer.
  • Enhanced High-Frequency Performance: Low input capacitance improves performance in high-frequency circuits.
  • Accurate Data Acquisition: Enables accurate data acquisition in sample-and-hold circuits.
  • Versatile Applications: Suitable for a wide range of analog signal processing applications.

Additional Details

The SST506-T1-E3 typically comes in a TO-92 package. It is RoHS-compliant, indicating that it does not contain hazardous substances. The gate-source breakdown voltage is typically rated for a maximum of -25V, and the drain current (IDSS) is a key parameter in selecting the device for specific applications. The device's specific electrical characteristics, such as transconductance and pinch-off voltage, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,452 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess