Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 342044-SST309
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST309 CAD Model

Description

The SST309 is a JFET (Junction Field-Effect Transistor) manufactured by Vishay, primarily designed for low-noise amplifier applications and analog switching due to its specific characteristics and design.

Applications

  • Audio Preamplifiers: Used in the initial amplification stage of audio systems to amplify weak signals with minimal added noise.
  • RF Amplifiers: Suitable for amplifying radio frequency signals in communication devices and receivers.
  • Analog Switches: Can be used as an analog switch to route signals in various signal processing circuits.
  • Mixers: Used in mixer circuits to convert signals from one frequency to another.

Features

  • Low Noise Figure: Minimizes the amount of noise added to the signal during amplification.
  • High Input Impedance: Reduces loading effects on the signal source, ensuring accurate signal transfer.
  • High Gain: Provides substantial signal amplification.
  • Fast Switching Speed: Enables quick switching between different analog signals when used as a switch.
  • Through-Hole Packaging: Facilitates easy mounting on printed circuit boards.

Benefits

  • Improved Audio Quality: Low noise figure ensures clean and clear audio amplification, making it ideal for high-fidelity audio systems.
  • Efficient Signal Amplification: High gain and input impedance result in efficient amplification with minimal signal loss, preserving signal integrity.
  • Versatile Switching Capability: Fast switching speed allows for dynamic signal routing, enhancing the flexibility of analog circuits.
  • Simplified Circuit Integration: Through-hole packaging simplifies assembly and integration into existing designs, reducing development time.

Technical Specifications

The SST309 is an N-Channel JFET. Key parameters include:

  • Polarity: N-Channel
  • Configuration: Single
  • Package Type: TO-92
  • Mounting Style: Through Hole

The SST309 is particularly well-suited for applications where low noise and high input impedance are crucial for maintaining signal integrity. Designers should refer to the datasheet for comprehensive electrical characteristics, such as gate-source breakdown voltage, drain current, and transconductance, to ensure optimal circuit performance and reliable operation.

You May Also Be Interested in

ON Semiconductor
N-Channel JFET 25V SOT-23
Lowest to $0.2382
ECAD model for MMBF5457LT
ON Semiconductor
JFET N-CH 35V 625MW TO92-3 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.3499
ECAD model for J111-D74Z
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
Texas Instruments
JFET Low Noise Amplifier SC-70
Lowest to $2.2329
ECAD model for JFE150DCK
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Toshiba Semiconductor and Storage
N CHANNEL MOS TYPE (DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
Need more? Email Us
ECAD model for 2SK2606
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1419
ECAD model for J112-D74Z

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention