The SST111-T1-E3 is a small signal MOSFET manufactured by Vishay Semiconductors. This N-channel MOSFET is designed for low-voltage, low-current switching applications. Its primary use is in portable devices and other applications where space and power are at a premium.
Applications:
- Load switching
- Level shifting
- Analog switching
- Portable devices (smartphones, tablets)
- Battery-powered applications
- Low-side switching
- DC-DC conversion (low power)
Features:
- Low on-resistance (RDS(on))
- Low threshold voltage (VGS(th))
- Fast switching speed
- Small SOT-23 package
- Halogen-free
- RoHS compliant
- Logic level gate drive
Benefits:
- High efficiency in low-power applications
- Simplified gate drive circuitry
- Reduced board space requirements
- Extended battery life in portable devices
- Environmentally friendly
- Minimized power dissipation
- Improved thermal performance in small packages
Additional Details:
The SST111-T1-E3 typically features a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of around 0.3A. The low threshold voltage allows it to be easily driven by logic-level signals. The SOT-23 package enables high-density board layouts. For detailed electrical characteristics, including RDS(on) at various gate voltages and switching times, refer to the Vishay datasheet.
This MOSFET is optimized for low-voltage, low-current switching, making it well-suited for portable electronics and other power-sensitive applications. Its small size and low on-resistance help to minimize power losses and maximize battery life.