The SS10P4C-E3/86A is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. This device is designed for high-efficiency rectification with a focus on low forward voltage drop and high surge current handling capabilities. It is particularly well-suited for applications requiring fast switching speeds and minimal power dissipation.
Applications
- Switching power supplies
- Freewheeling diodes in inductive loads
- Polarity protection circuits
- DC-DC converters
- High-frequency inverters
Features
- Low forward voltage drop, minimizing power loss
- High surge current capability for robust performance
- Fast switching speed for efficient operation
- Surface mount package (SMPC/TO-277A) for automated assembly
- RoHS compliant, ensuring environmental responsibility
Benefits
- Improved efficiency in power conversion circuits, reducing energy consumption
- Reduced heat generation, enhancing system reliability and lifespan
- Protection against voltage spikes and surges, increasing product durability
- Simplified PCB assembly, lowering manufacturing costs
- Environmentally friendly, contributing to sustainable product design
Specifications
The SS10P4C-E3/86A features a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 10A. It has a peak forward surge current of 150A. The typical forward voltage drop at 10A is 0.55V. The operating junction temperature ranges from -55°C to +150°C. It is packaged in an SMPC (TO-277A) surface mount package. The device’s fast reverse recovery time contributes to its high-speed switching capabilities. The low forward voltage drop minimizes power dissipation, making it an ideal choice for energy-efficient applications. The robust construction ensures high reliability in demanding environments. The large current carrying capability allows it to be used in higher power applications than many other schottky diodes.