EN
  • EN
  • DE

SQJ964EP-T1-GE3

Part No SQJ964EP-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192752-SQJ964EP-T1-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQJ964EP-T1-GE3 CAD Model

Description

The SQJ964EP-T1-GE3 is a 100V, N-Channel Power MOSFET from Vishay. This MOSFET is optimized for high-efficiency switching applications, delivering superior performance with minimal power loss. It employs advanced trench MOSFET technology to achieve exceptionally low on-resistance (RDS(on)) and gate charge (Qg), significantly improving the efficiency of power conversion circuits. It comes in a PowerPAK® SO-8 single package, which provides excellent thermal characteristics and efficient use of board space.

Applications

  • Synchronous Rectification in AC-DC and DC-DC converters
  • Primary Side Switching in isolated converters
  • DC-DC Conversion
  • Motor Control
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, especially at higher frequencies.
  • Trench MOSFET Technology: Provides high cell density and efficient current handling.
  • PowerPAK® SO-8 Single Package: Offers excellent thermal performance in a compact footprint.
  • 100% Rg Tested: Ensures gate ruggedness and reliability.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits

  • High Efficiency Power Conversion: Extremely low RDS(on) and Qg minimize power losses, leading to highly efficient power conversion.
  • Reduced Heat Dissipation: Lower power losses mean less heat generation, simplifying thermal management and cooling system design.
  • Compact System Design: The PowerPAK® SO-8 package allows for space-saving designs, ideal for portable and densely packed applications.
  • Improved Reliability: Rugged design and 100% Rg testing ensure stable and reliable operation under various operating conditions.
  • Environmentally Friendly: Lead-free and halogen-free materials reduce environmental impact and comply with RoHS standards.

Additional Details

The SQJ964EP-T1-GE3 features a continuous drain current (ID) rating that is dependent on operating conditions and thermal management. The gate-source voltage (VGS) is typically rated at ±20V. It is designed for surface mount assembly and is supplied on tape and reel for automated assembly processes. Typical applications include server power supplies, notebook adapters, and other high-efficiency power conversion systems.

You May Also Be Interested in

Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7778 $62.2224
19+ $6.3814 $121.2466
29+ $6.1816 $179.2664
39+ $5.9829 $233.3331
50+ $5.7831 $289.1550
67+ $5.1848 $347.3816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess