EN
  • EN
  • DE

SOMC140110K0GRZ

Part No SOMC140110K0GRZ
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838442-SOMC140110K0GRZ
Ultra Librarian 3D Model Ultra Librarian SOMC140110K0GRZ CAD Model

Description

The SOMC140110K0GRZ is a thick film, surface mount resistor array manufactured by Vishay. It contains four isolated resistors of equal value in a single package, offering space saving and cost effectiveness compared to using discrete resistors.

Applications:

  • Voltage dividers: Creating precise voltage levels in electronic circuits.
  • Current limiting: Protecting sensitive components from excessive current.
  • Pull-up/pull-down resistors: Establishing defined logic levels on digital input/output lines.
  • Feedback networks: Providing stable feedback in amplifier circuits.
  • Instrumentation and measurement circuits: Implementing precision resistance networks.

Features:

  • Four Isolated Resistors: Contains four independent resistors in a single package.
  • Thick Film Technology: Offers stable resistance values and good temperature coefficient.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.
  • High Component Density: Saves board space compared to discrete resistors.

Benefits:

  • Space Saving: Reduces PCB footprint by integrating multiple resistors into a single package.
  • Cost Effective: Lowers component count and assembly costs compared to using discrete resistors.
  • Improved Reliability: Reduces the number of solder joints, improving overall circuit reliability.
  • Simplified Assembly: Surface mount design streamlines the manufacturing process.
  • Enhanced Performance: Provides matched resistance values for improved circuit performance.

Technical Specifications:

  • Resistance Value: 10 kOhms (10K0).
  • Tolerance: Typically ±2% or ±5%, check datasheet for precise value.
  • Power Rating: Typically 0.063W or 0.1W per resistor, check datasheet for precise value.
  • Temperature Coefficient of Resistance (TCR): Typically ±200 ppm/°C or ±100 ppm/°C, check datasheet for precise value.
  • Operating Temperature Range: Typically -55°C to +155°C.
  • Package Type: SOMC14 (Small Outline Molded Chip 14-pin).

The Vishay SOMC140110K0GRZ resistor array offers a compact, cost-effective, and reliable solution for implementing multiple resistors in a variety of electronic circuits. Its surface mount design and stable performance characteristics make it well-suited for modern electronic applications.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess