EN
  • EN
  • DE

SOMC-1603470G

Part No SOMC-1603470G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191898-SOMC-1603470G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1603470G CAD Model

Description

The SOMC-1603470G is a thick film resistor chip array manufactured by Vishay. This array combines multiple resistor elements into a single surface mount package, which saves board space and simplifies assembly processes. The '1603' designates the component's physical dimensions, compliant with the standard EIA 1603 chip size.

Applications:

  • Voltage Dividers: Precisely dividing voltage levels for reference or scaling purposes in circuits.
  • Current Limiting: Protecting sensitive components by restricting the amount of current flowing through them.
  • Pull-up/Pull-down Resistors: Establishing a default logic state for digital inputs when no active signal is present.
  • Gain Setting: Configuring the gain in amplifier circuits.
  • Bridge Circuits: Used in sensor applications.

Features:

  • Multiple Resistors in One Package: Contains multiple resistor elements within a single SOMC package.
  • Thick Film Technology: Utilizes thick film resistive elements known for their stability and tolerance.
  • Surface Mount Design: Suitable for automated assembly processes, optimizing manufacturing efficiency.
  • Compact Size: Space-saving design for high-density circuit board applications.
  • RoHS Compliance: Meets environmental regulations regarding the restriction of hazardous substances.

Benefits:

  • Board Space Optimization: Consolidates multiple resistors, freeing up valuable printed circuit board space.
  • Simplified Assembly: Reduces the number of components to be placed and soldered, enhancing manufacturing speed.
  • Improved Reliability: Minimizes potential failure points by reducing the number of solder joints.
  • Cost Efficiency: Integrated design can lead to lower overall component and assembly costs.
  • Enhanced Performance: Ensures closer matching between resistor elements, improving circuit accuracy and stability.

The '470G' specifies the resistance value; '470' represents 47 x 10^0 Ohms, equating to 47 Ohms. The 'G' suffix indicates a tolerance of ±2%. These resistors are manufactured using a robust thick film process, ensuring excellent stability and reliability. The SOMC-1603470G is designed for automated assembly, making it ideal for high-volume production environments. It offers a power rating suitable for general-purpose applications. The operating temperature ranges from -55°C to +155°C. Typically, the terminals are tin-plated, providing excellent solderability. The Vishay SOMC series includes numerous resistance values and tolerance levels to suit a diverse range of circuit demands.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess