EN
  • EN
  • DE

SOMC-1603332G

Part No SOMC-1603332G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191890-SOMC-1603332G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1603332G CAD Model

Description

The SOMC-1603332G is a thick film resistor chip array manufactured by Vishay. It features multiple resistor elements within a single surface mount package, designed to optimize board space and simplify the assembly process. The '1603' designation indicates the standard EIA 1603 chip size.

Applications:

  • Voltage Dividers: Used for creating precise voltage references and for scaling voltage levels in measurement circuits.
  • Current Limiting: Protects sensitive components by limiting the flow of current through them.
  • Pull-up/Pull-down Resistors: Defines the default logic state of digital inputs when no signal is present.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • Analog Filters: Integrated into filter circuits to shape frequency responses.

Features:

  • Multiple Resistors: Contains several resistor elements in a single SOMC package.
  • Thick Film Technology: Employs thick film resistive elements for stability and reliable performance.
  • Surface Mount (SMD): Designed for automated assembly, reducing manufacturing time and costs.
  • Compact Size: Saves valuable board space, crucial in high-density layouts.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits:

  • Space Optimization: Integrates multiple resistors into a single package, freeing up PCB space.
  • Assembly Efficiency: Simplifies the assembly process, lowering overall manufacturing costs.
  • Enhanced Reliability: Reduces the number of solder joints, minimizing potential points of failure.
  • Cost-Effective: An integrated design lowers component and assembly costs.
  • Improved Performance: Ensures consistency and stability in critical circuit applications.

The '332G' indicates the resistance value. '332' represents 33 x 10^2 Ohms, which is 3.3 kOhms. The 'G' suffix denotes a tolerance of ±2%. The thick film construction provides good temperature stability and long-term reliability. The SOMC-1603332G is designed for pick-and-place assembly, making it suitable for mass production. Power dissipation capabilities are suitable for general-purpose use. Operating temperature typically ranges from -55°C to +155°C. Terminals are typically tin-plated to provide good solderability. The Vishay SOMC series offers a broad range of resistance values and tolerances to fit a wide range of application needs.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess