EN
  • EN
  • DE

SMP11A-E3/84A

Part No SMP11A-E3/84A
Manufacturer Vishay
Catalog TVS - Diodes
Description Surface Mount TRANSZORB Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1252062-SMP11A-E3/84A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP11A-E3/84A CAD Model

Description

The SMP11A-E3/84A is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This particular diode is designed for surface mounting and offers fast response time and high surge capability.

Applications:

  • Protection of I/O interfaces
  • Protection of power supplies
  • Protection of data lines
  • Protection against electrostatic discharge (ESD)
  • Protection against lightning surges

Features:

  • Unidirectional TVS Diode
  • Surface Mount Package (typically DO-214AC / SMA)
  • Fast Response Time
  • High Surge Capability
  • Low Clamping Voltage

Benefits:

  • Protects sensitive electronic components from voltage transients.
  • Improved system reliability and uptime.
  • Reduced downtime and repair costs.
  • Compliance with industry standards for surge protection.
  • Easy to integrate into existing designs.

Additional Details:

The SMP11A-E3/84A operates by clamping the voltage across the protected circuit to a safe level during a transient event. When the voltage exceeds the diode's breakdown voltage, it conducts current and diverts the excess energy away from the protected components. The datasheet specifies key parameters such as standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), and peak pulse current (IPP). It’s crucial to select a TVS diode with appropriate voltage and current ratings for the specific application. The fast response time ensures that the diode can react quickly to transient events. The surface-mount package allows for efficient heat dissipation. The datasheet provides detailed information on the device's electrical characteristics, surge waveforms, and application circuits. Proper PCB layout is essential to minimize inductance and maximize the effectiveness of the TVS diode. The device is often used in conjunction with other protection components, such as fuses and varistors, to provide comprehensive protection.

The clamping voltage is a critical parameter, as it determines the maximum voltage that the protected circuit will be exposed to during a transient event. Lower clamping voltages provide better protection. The SMP11A-E3/84A is designed to minimize clamping voltage while maintaining high surge capability. The device is also RoHS compliant, meaning it does not contain hazardous substances restricted by the European Union's Restriction of Hazardous Substances directive.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess