EN
  • EN
  • DE

SML4764A-LF/61

Part No SML4764A-LF/61
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 190961-SML4764A-LF/61
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML4764A-LF/61 CAD Model

Description

The SML4764A-LF/61 is a surface-mount Zener diode manufactured by Vishay. This diode is designed for voltage regulation and transient voltage suppression in various electronic applications. It is characterized by its well-defined breakdown voltage and ability to maintain a stable voltage over a range of operating currents.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression in sensitive circuits
  • Clipping and clamping circuits for signal conditioning
  • Overvoltage protection in electronic devices
  • Reference voltage generation for instrumentation

Features

  • Surface-mount package (SMA/DO-214AC)
  • Lead-free (LF) version
  • Glass passivated junction for high reliability
  • High surge current capability
  • Excellent clamping capability
  • Low leakage current

Benefits

  • Provides stable voltage regulation, ensuring consistent performance
  • Protects circuits from damaging voltage transients, increasing reliability
  • Suitable for automated assembly processes, reducing manufacturing costs
  • Meets environmental regulations with its lead-free construction
  • Offers reliable performance in harsh operating conditions

Additional Details

The SML4764A-LF/61 has a specific Zener voltage that should be verified in the datasheet. The 'A' suffix typically indicates a specific tolerance or voltage rating within the SML4764 series. The 'LF' suffix signifies that the component is lead-free, complying with RoHS standards. This Zener diode is commonly used in low-to-medium power applications where precise voltage control and transient protection are essential.

Its small size and surface-mount package make it ideal for modern electronic devices with space constraints. The glass passivated junction ensures high reliability and long-term stability. Refer to the manufacturer's datasheet for detailed electrical characteristics, including Zener voltage, power dissipation, and surge current ratings. Proper thermal management may be required depending on the application's power requirements.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess