EN
  • EN
  • DE

SML4752/11

Part No SML4752/11
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 190960-SML4752/11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML4752/11 CAD Model

Description

The SML4752/11 is a surface-mount Zener diode from Vishay. These diodes are designed to provide voltage regulation in various electronic circuits. They are known for their sharp breakdown voltage and ability to maintain a stable voltage over a range of operating currents.

Applications

  • Voltage regulation in electronic circuits
  • Transient voltage suppression
  • Voltage clipping and clamping
  • Overvoltage protection
  • Reference voltage generation

Features

  • Surface-mount package (typically DO-214AC, also known as SMA)
  • Glass passivated junction for reliability
  • High surge current capability
  • Excellent clamping capability
  • Low leakage current at operating temperatures

Benefits

  • Provides a stable and regulated voltage source
  • Protects circuits from damaging voltage spikes and surges
  • Easy to integrate into automated PCB assembly processes
  • Offers reliable performance in demanding environments
  • Saves valuable board space due to its small size

Additional Details

The SML4752/11 series covers a range of Zener voltages, indicated by a suffix (e.g., SML4752A, SML4752B). It is essential to consult the Vishay datasheet to determine the specific Zener voltage, power dissipation, and other critical parameters for the particular variant you are using. These diodes are suitable for low to medium power applications where precise voltage control and surge protection are required. The surface mount SMA package facilitates automated assembly and reduces the footprint on the printed circuit board.

These Zener diodes are used in various applications, including power supplies, communication equipment, and consumer electronics. Their robust construction and reliable performance make them a popular choice for designers seeking to protect their circuits from voltage transients and ensure stable operation. As always, refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess