The SMCJ48CA-M3/9AT is a 48V, 1.5kW transient voltage suppressor (TVS) diode in a DO-214AB (SMC) package from Vishay. It is a bidirectional device, meaning that it can protect against both positive and negative voltage transients. The SMCJ48CA-M3/9AT has a breakdown voltage of 53.3V and a maximum clamping voltage of 77.4V. It is designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD), lightning strikes, and other high-energy transients.
The SMCJ48CA-M3/9AT is ideal for use in a wide variety of applications, including:
- Automotive electronics
- Industrial control systems
- Telecommunications equipment
- Computer and networking equipment
- Consumer electronics
The SMCJ48CA-M3/9AT is a surface mount device (SMD) with a compact footprint, making it ideal for use in space-constrained applications. It is also RoHS compliant and lead-free.
Here are some of the key features and benefits of the SMCJ48CA-M3/9AT TVS diode:
- Bidirectional protection against positive and negative voltage transients
- Breakdown voltage of 53.3V
- Maximum clamping voltage of 77.4V
- Peak pulse power dissipation of 1.5kW
- Compact DO-214AB (SMC) package
- RoHS compliant and lead-free
Applications
The SMCJ48CA-M3/9AT TVS diode can be used in a wide variety of applications, including:
- Automotive electronics: Engine control units, airbag systems, anti-lock braking systems (ABS), traction control systems (TCS), electronic power steering (EPS), etc.
- Industrial control systems: Programmable logic controllers (PLCs), distributed control systems (DCSs), variable frequency drives (VFDs), motor controllers, etc.
- Telecommunications equipment: Base stations, routers, switches, hubs, etc.
- Computer and networking equipment: Personal computers, servers, laptops, tablets, smartphones, etc.
- Consumer electronics: Televisions, monitors, DVD players, game consoles, etc.
How to use the SMCJ48CA-M3/9AT TVS diode
The SMCJ48CA-M3/9AT TVS diode is a surface mount device (SMD), so it should be soldered to a printed circuit board (PCB) using standard SMD soldering techniques. The diode should be placed as close as possible to the circuit that it is protecting. The cathode of the diode should be connected to the ground plane of the PCB, and the anode of the diode should be connected to the circuit that it is protecting.
Conclusion
The SMCJ48CA-M3/9AT TVS diode is a versatile and reliable device that can be used to protect sensitive electronic circuits from damage caused by voltage transients. It is ideal for use in a wide variety of applications, including automotive electronics, industrial control systems, telecommunications equipment, computer and networking equipment, and consumer electronics.