EN
  • EN
  • DE

SMBZ5945B-M3/5B

Part No SMBZ5945B-M3/5B
Manufacturer Vishay
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 550 mW
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 51.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Base Product Number SMBZ5945
Standard Package 3,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279421-SMBZ5945B-M3/5B
Ultra Librarian 3D Model Ultra Librarian SMBZ5945B-M3/5B CAD Model

Description

The SMBZ5945B-M3/5B is a surface-mount Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression in diverse electronic systems. Zener diodes maintain a stable voltage when reverse-biased, making them ideal for protecting delicate components from harmful voltage spikes and surges. The SMBZ5945B-M3/5B is characterized by its compact size, making it suitable for high-density PCB layouts, and a robust design, which ensures reliable operation.

Applications

  • Voltage Regulation: Used to provide a stable voltage reference in circuits, ensuring other components operate within safe parameters.
  • Transient Voltage Suppression (TVS): Protects electronic circuits from transient voltage events, such as electrostatic discharge (ESD) and inductive load switching.
  • Overvoltage Protection: Safeguards integrated circuits (ICs), microcontrollers, and operational amplifiers (op-amps) from overvoltage conditions.
  • Clamping Circuits: Used to limit voltage levels, preventing signal distortion and potential component failures.
  • Signal Line Protection: Shields communication and data transmission lines from voltage spikes and surges.
  • Power Supply Protection: Maintains stable power supply outputs by suppressing voltage transients and regulating voltage levels.

Features

  • Surface Mount Package: Designed for surface mount technology (SMT), enabling compact and efficient board layouts.
  • Precise Zener Voltage: Offers a precisely defined Zener voltage for accurate voltage regulation and transient suppression.
  • Low Leakage Current: Minimizes power loss and enhances overall circuit efficiency.
  • Fast Response Time: Responds quickly to transient voltage events, providing effective and immediate protection.
  • High Surge Capability: Withstands high surge currents, ensuring reliable performance under transient conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) standards, making it environmentally friendly.

Benefits

  • Reliable Voltage Regulation: Provides a stable voltage reference, improving the reliability and performance of electronic circuits.
  • Effective Transient Protection: Safeguards sensitive components from damage caused by transient voltage events and surges.
  • Compact Design: Small surface mount package enables high-density circuit layouts, reducing board space.
  • Energy Efficient: Low leakage current minimizes power consumption, enhancing energy efficiency.
  • Easy Integration: Simple to incorporate into various circuit designs with minimal external components.
  • Environmentally Responsible: RoHS compliance ensures environmentally safe manufacturing and disposal.

Additional Details

The SMBZ5945B-M3/5B is characterized by its Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf). It is designed for operation within a specified temperature range. For optimal transient voltage suppression, follow proper PCB layout practices to minimize inductance. The datasheet provides comprehensive electrical characteristics, thermal resistance specifications, and soldering recommendations. Supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess