EN
  • EN
  • DE

AD5531BRUZ-REEL7

Part No AD5531BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Digital to Analog Converter 1 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD5531
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5531BRUZ-REEL7DKR, AD5531BRUZ-REEL7CT, AD5531BRUZ-REEL7-ND, AD5531BRUZ-REEL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909457-AD5531BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5531BRUZ-REEL7 CAD Model

Description

AD5531BRUZ-REEL7 - Analog Devices Inc.

The AD5531BRUZ-REEL7 is a high-performance, single-channel, serial input, 14-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leading global manufacturer known for its innovative and precision technologies. This particular model is part of the REEL7 packaging series, indicating that it is provided in a tape and reel format suitable for automated assembly processes, making it an excellent choice for mass production requirements.

Key Features

  • Resolution: The DAC boasts a 14-bit resolution, providing fine granularity and precision in analog output signals, which is ideal for applications requiring high accuracy and stability.
  • Output Range: The device offers a programmable output range, which can be adjusted through software commands, providing flexibility to match the desired analog output for various applications.
  • Interface: It features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide array of microcontrollers and digital systems.
  • Supply Voltage: The AD5531BRUZ-REEL7 operates on a 2.5V to 5.5V supply, catering to both low-power and standard-power applications.
  • Package: Encased in a TSSOP (Thin Shrink Small Outline Package), this DAC offers a compact footprint for space-constrained applications while still providing excellent thermal performance.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The AD5531BRUZ-REEL7 is a versatile component that can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Process Control
  • Precision Instrumentation

With its high resolution, programmable output, and robust interface options, the AD5531BRUZ-REEL7 from Analog Devices Inc. is a reliable choice for developers and engineers looking for a DAC that delivers performance and flexibility. Whether for industrial, medical, or precision applications, this component integrates seamlessly into a variety of electronic systems, enhancing overall system accuracy and control.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6318 $61.2636
4+ $25.1338 $100.5352
7+ $24.3483 $170.4381
9+ $23.5629 $212.0661
11+ $22.7775 $250.5525
15+ $20.4212 $306.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess