The SMBJ150A/52 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by inductive load switching and lightning. It's part of the SMBJ series, recognized for their compact size and high surge capability. This particular model has a high standoff voltage, suitable for protecting circuits operating at higher voltages.
Applications:
- Protection of I/O interfaces
- AC and DC power lines
- Signal lines
- Telecom equipment
- Industrial control systems
Features:
- Unidirectional TVS Diode
- Surface Mount SMB package
- Low profile
- Glass passivated junction
- Excellent clamping capability
- High surge capability: 600 W peak pulse power (tp = 10/1000 μs)
- Low incremental surge resistance
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
- AEC-Q101 qualified available
Benefits:
- Protects sensitive electronic equipment against voltage transients.
- Increases system reliability by preventing damage from overvoltage events.
- Reduces downtime and maintenance costs associated with component failure.
- Simplifies circuit design due to its small size and ease of integration.
- Ensures compliance with industry standards for surge protection.
Additional Details:
The SMBJ150A/52 has a standoff voltage of 150V and a breakdown voltage typically higher than 150V. This TVS diode is available in an SMB (DO-214AA) package. The '/52' suffix indicates specific packing information; always refer to the datasheet for definitive details. Operating temperature ranges from -55°C to +150°C. The SMBJ150A/52 is designed for robustness in demanding environments, making it suitable for industrial applications where high-voltage transients are a concern. Always consult the official datasheet for comprehensive electrical characteristics and application guidelines.