The SMAJ6.0A-E3/61T is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. It is specifically designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). The 'A' indicates a unidirectional TVS diode.
Applications:
- I/O port protection
- Data line protection
- Power supply protection
- Protection of microcontrollers
- Automotive applications
Features:
- Surface Mount SMA package
- Glass passivated chip junction
- 400 W peak pulse power capability at 10/1000 μs waveform
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time: typically less than 1.0 ps from 0 Volts to BV min
- Typical IR less than 1 μA above 12 V
- RoHS compliant
- Halogen-free
- AEC-Q101 qualified available
Benefits:
- Provides robust overvoltage protection, enhancing system reliability.
- Compact size allows for use in space-constrained applications.
- Reduces equipment downtime and maintenance costs.
- Enhances system immunity to electrical noise and disturbances.
- AEC-Q101 qualification ensures suitability for automotive applications.
Additional Details:
The SMAJ6.0A-E3/61T features a standoff voltage of 6.0 V, with a breakdown voltage ranging from 6.67 V to 7.37 V. It has a peak pulse power dissipation of 400 W at a 10/1000 μs waveform. The operating junction temperature range is -55 °C to +150 °C. The device is unidirectional, meaning it provides protection against positive voltage transients. The package is a DO-214AC (SMA). Clamping voltage at peak pulse current is 11.2 V. The low incremental surge resistance ensures efficient clamping of transient voltages. The fast response time is crucial for protecting sensitive components from fast transient events. It is compliant with RoHS standards, restricting the use of certain hazardous substances. By diverting excess voltage away from sensitive components, it prevents damage and ensures continuous operation of the protected equipment.