EN
  • EN
  • DE

SMA5J16CHE3/61

Part No SMA5J16CHE3/61
Manufacturer Vishay
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101, TransZorb®
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V
Voltage - Breakdown (Min) 17.8V
Voltage - Clamping (Max) @ Ipp 28.8V
Current - Peak Pulse (10/1000µs) 17.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMA5J16
Standard Package 1,800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1296971-SMA5J16CHE3/61
Ultra Librarian 3D Model Ultra Librarian SMA5J16CHE3/61 CAD Model

Description

The SMA5J16CHE3/61 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to safeguard sensitive electronic devices from voltage transients caused by phenomena like lightning strikes, inductive load switching, and electrostatic discharge (ESD). This TVS diode comes in a compact SMA (Surface Mount Assembly) package, making it ideal for applications where board space is at a premium.

Applications

  • I/O Port Protection
  • Consumer Electronics Surge Protection
  • Industrial Automation Systems
  • Power Supply Transient Protection
  • Data Line Protection in Telecommunications

Features

  • Unidirectional configuration
  • SMA surface mount package
  • Low profile design
  • High surge capability: 500 W peak pulse power with a 10/1000 μs waveform
  • Excellent clamping characteristics
  • Low incremental surge resistance
  • Fast response time, typically under 1 ps from 0 V to BV minimum
  • Low reverse leakage current (IR typically less than 1 μA above 10 V)
  • Compliant with RoHS Directive 2011/65/EU and WEEE 2002/96/EC
  • Halogen-free per IEC 61249-2-21 definition

Benefits

  • Enhances system reliability by providing robust protection against voltage transients.
  • Space-saving SMA package simplifies surface mount assembly.
  • Minimizes the risk of damage to sensitive components due to ESD and surges, reducing downtime and maintenance expenses.
  • Complies with environmental regulations (RoHS, WEEE, Halogen-free).

Additional Details

The SMA5J16CHE3/61 features a standoff voltage of 16 V. Selecting the appropriate standoff voltage, slightly higher than the normal operating voltage, is crucial to avoid impacting regular circuit function. The clamping voltage indicates the maximum voltage allowed to pass through during a surge event. The peak pulse current rating defines the TVS diode's capacity to handle surge current safely. It generally operates within a temperature range of -65°C to +150°C. The device is manufactured using glass passivated chip junction technology, which contributes to its reliability and performance. It incorporates solderable matte tin-plated leads.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess