EN
  • EN
  • DE

SM8S22AHE3

Part No SM8S22AHE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838104-SM8S22AHE3
Ultra Librarian 3D Model Ultra Librarian SM8S22AHE3 CAD Model

Description

The SM8S22AHE3 is a high-reliability Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This component is designed to protect sensitive electronic equipment from voltage transients induced by lightning strikes, inductive switching, and electrostatic discharge (ESD). It is commonly used in automotive, industrial, and telecommunications applications where robust protection against voltage surges is essential.

Applications

  • Automotive electronics: Protects against load dump and other voltage transients in vehicles.
  • Industrial equipment: Safeguards against voltage surges in machinery and control systems.
  • Telecommunications infrastructure: Provides surge protection for network equipment.
  • Power supplies: Offers overvoltage protection for sensitive components.
  • Outdoor electronics: Protects equipment from lightning strikes and other environmental hazards.

Features

  • Unidirectional TVS Diode: Designed to protect against positive voltage transients.
  • High Surge Capability: Withstands high transient currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a surge event.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Glass Passivated Junction: Ensures high reliability and stable performance.

Benefits

  • Enhanced Equipment Reliability: Prevents damage from voltage transients, extending the lifespan of electronic devices.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to surge-related failures.
  • Improved System Uptime: Protects critical components, ensuring continuous operation.
  • Cost-Effective Protection: Offers a simple and affordable solution for surge protection.
  • Compliance with Industry Standards: Meets relevant industry standards for surge protection in various applications.

The SM8S22AHE3 features a standoff voltage of 22V and is capable of handling high surge currents. Its low clamping voltage ensures that the voltage across the protected circuit remains within safe limits during a transient event. The device is designed for surface mount assembly, making it easy to integrate into electronic circuits. It operates over a wide temperature range, typically from -55°C to +175°C, ensuring reliable performance in harsh environments.

This TVS diode is particularly well-suited for automotive applications, where it can protect sensitive electronic components from load dump and other voltage transients. Its robust design and high surge capability make it a reliable choice for protecting electronic equipment in demanding environments.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2869 $59.4594
62+ $1.8757 $116.2934
96+ $1.8180 $174.5280
132+ $1.7591 $232.2012
170+ $1.7002 $289.0340
228+ $1.5246 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess