EN
  • EN
  • DE

SM8S14A/2D

Part No SM8S14A/2D
Manufacturer Vishay
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190599-SM8S14A/2D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8S14A/2D CAD Model

Description

The SM8S14A/2D is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). This device is specifically engineered for high-reliability applications requiring robust surge protection.

Applications

  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems
  • Power supplies
  • Motorcycle electronic systems

Features

  • 14V Stand-off Voltage
  • High surge capability: Typically withstands 6600 W peak pulse power (IPP) at tP = 10/1000 μs
  • Excellent clamping capability
  • Low incremental surge resistance
  • Typical IR less than 1 μA above 12 V
  • Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
  • AEC-Q101 qualified available
  • Material categorization: For definitions of compliance please see www.vishay.com/doc?99912

Benefits

  • Enhanced Protection: Effectively safeguards sensitive circuits from damaging voltage spikes and surges, improving overall system reliability.
  • High Surge Capability: Provides robust protection against high-energy transient events, preventing component failure and downtime.
  • Automotive Grade: AEC-Q101 qualification ensures suitability for demanding automotive applications.
  • Low Leakage Current: Minimizes power loss in standby mode, improving energy efficiency.
  • Compact Size: Surface-mount package allows for efficient use of board space.

Additional Details

The SM8S14A/2D is a unidirectional TVS diode. It operates by clamping the voltage to a safe level when a transient event occurs. The device turns on rapidly, diverting the surge current away from the protected circuitry. This is crucial for preventing damage to sensitive components like microcontrollers, sensors, and communication interfaces.

Technical Specifications:

  • Polarity: Unidirectional
  • Stand-off Voltage (Vrwm): 14 V
  • Breakdown Voltage (Vbr): 15.6 V to 17.2 V
  • Clamping Voltage (Vc): 22.7 V
  • Peak Pulse Current (Ippm): 29.1 A
  • Operating Temperature: -65 °C to +175 °C
  • Package: DO-220AA (SM8S)

The /2D suffix indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1291 $57.8074
35+ $3.3888 $118.6080
53+ $3.2825 $173.9725
73+ $3.1763 $231.8699
95+ $3.0711 $291.7545
126+ $2.7535 $346.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess