The SM6S16AHE3_A/I is a surface-mount transient voltage suppressor (TVS) diode from Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It offers fast response time and high surge capability in a compact package.
Applications
- I/O port protection
- Data line protection
- Power supply protection
- Automotive electronics
- Industrial equipment
- Consumer electronics
Features
- High surge capability: Absorbs high transient energy without damage.
- Fast response time: Clamps transient voltages quickly.
- Low clamping voltage: Protects sensitive components from overvoltage.
- Surface-mount package: Allows for automated assembly.
- AEC-Q101 qualified: Suitable for automotive applications.
- RoHS compliant: Environmentally friendly.
Benefits
- Enhanced circuit protection: Protects against voltage transients, improving system reliability.
- Improved system uptime: Prevents damage from surges, reducing downtime.
- Simplified design: Compact package simplifies PCB layout.
- Automotive-grade reliability: Meets stringent automotive requirements.
- Environmentally friendly: Complies with environmental regulations.
Technical Specifications
The SM6S16AHE3_A/I has a standoff voltage of 16 V and a breakdown voltage within a specified range. It is designed to handle high peak pulse current. The device comes in a surface-mount package suitable for automated assembly. For detailed technical specifications, including surge current ratings, clamping voltage characteristics, and operating temperature range, refer to the official datasheet. The datasheet is essential for ensuring proper selection and reliable operation of the TVS diode.