EN
  • EN
  • DE

SIP12201ADM-T1-E3

Part No SIP12201ADM-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323986-SIP12201ADM-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP12201ADM-T1-E3 CAD Model

Description

The Vishay SIP12201ADM-T1-E3 is a high-efficiency, synchronous buck regulator designed for a wide range of applications requiring step-down conversion. This integrated solution combines power MOSFETs and a controller in a compact package, offering excellent performance and ease of use.

Applications

  • Point-of-Load (POL) Regulators: Ideal for providing localized power conversion in various electronic systems.
  • Servers and Networking Equipment: Used in servers, routers, and switches to power critical components.
  • Storage Devices: Powers hard drives, SSDs, and other storage solutions.
  • Industrial Applications: Suitable for powering industrial control systems and automation equipment.
  • Telecom Infrastructure: Used in base stations and other telecommunications equipment.

Features

  • Integrated Power MOSFETs: Includes both high-side and low-side MOSFETs for efficient synchronous rectification.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 18V.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • High Efficiency: Achieves high efficiency across a broad range of load currents, minimizing power loss.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current conditions.
  • Overtemperature Protection (OTP): Shuts down the regulator if the temperature exceeds a safe threshold.
  • Enable/Disable Control: Allows for easy on/off control of the regulator.
  • Compact Package: Available in a small footprint package, saving valuable board space.

Benefits

  • Improved Efficiency: Synchronous rectification significantly improves efficiency compared to traditional diode rectification.
  • Reduced Power Dissipation: High efficiency translates to lower power dissipation, reducing heat generation.
  • Simplified Design: Integrated MOSFETs and controller simplify the design process and reduce component count.
  • Enhanced Reliability: Overcurrent and overtemperature protection features enhance the reliability of the system.
  • Smaller Footprint: Compact package saves valuable board space, enabling smaller and more densely packed designs.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.

Additional Details

The Vishay SIP12201ADM-T1-E3 utilizes a constant on-time (COT) control architecture, providing fast transient response and excellent stability. The device also features internal soft-start circuitry to limit inrush current during startup. The typical switching frequency is in the range of 500kHz to 1MHz, balancing efficiency and component size. This regulator is often used in applications demanding high power density and efficiency.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8674 $65.2044
13+ $8.9166 $115.9158
21+ $8.6382 $181.4022
28+ $8.3587 $234.0436
36+ $8.0804 $290.8944
48+ $7.2453 $347.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess