EN
  • EN
  • DE
  • IT

SI9933ADY-T1-E3

Part No SI9933ADY-T1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190191-SI9933ADY-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9933ADY-T1-E3 CAD Model

Description

The SI9933ADY-T1-E3 is a P-Channel power MOSFET from Vishay Siliconix, designed for load switching applications. The '-T1' typically refers to the tape and reel packaging, and '-E3' indicates RoHS compliance (lead-free). This device features a low on-resistance (RDS(on)) to minimize power losses and comes in a surface-mount package for automated assembly and compact designs.

Applications:

  • Load Switching
  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems (BMS)
  • Portable Electronics

Features:

  • P-Channel MOSFET: Enables easy implementation of high-side switching.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Surface Mount Package (SO-8): Facilitates automated assembly and reduces PCB footprint.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • RoHS Compliant (-E3 Suffix): Meets environmental regulations for lead content and hazardous substances.
  • Tape and Reel Packaging (-T1 Suffix): Ideal for automated pick-and-place assembly.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to cooler operation and longer battery life in portable devices.
  • Reduced Board Space: Compact surface-mount package minimizes PCB area requirements.
  • Simplified Design: P-channel configuration eases high-side switching implementation.
  • Enhanced Thermal Performance: Efficient heat dissipation enhances reliability.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental standards.
  • Automated Assembly Compatibility: Tape and reel packaging streamlines manufacturing processes.

Technical Specifications: The SI9933ADY-T1-E3 typically features a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that varies with operating conditions and package temperature. The on-resistance (RDS(on)) is usually in the milliohm range at a specified VGS. The device comes in a standard SO-8 surface mount package.

Additional Details: The SI9933ADY-T1-E3 is optimized for switching applications. Its low gate charge (Qg) minimizes switching losses, and the gate resistance (Rg) is optimized for stability. The device may also be avalanche rated, offering protection against transient voltage spikes. Proper layout and thermal management are important for achieving optimal performance and reliability in high-power applications. Heatsinking might be necessary based on the specific application's power dissipation requirements.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2406 $50.5260
510+ $0.1975 $100.7250
785+ $0.1913 $150.1705
1,085+ $0.1851 $200.8335
1,400+ $0.1790 $250.6000
1,875+ $0.1604 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,146 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess