EN
  • EN
  • DE
  • IT

SI9430DY-T1

Part No SI9430DY-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323225-SI9430DY-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9430DY-T1 CAD Model

Description

The SI9430DY-T1 is a P-Channel power MOSFET from Vishay, designed for a variety of power management applications. It's known for its low on-resistance (RDS(on)) and fast switching characteristics, making it suitable for efficient power conversion and load switching.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Battery Management Systems
  • Solid State Relays

Features:

  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Fast Switching Speed: Minimizes switching losses.
  • Surface Mount Package: Enables compact designs and efficient PCB assembly.

Benefits:

  • Improved Power Efficiency: Extends battery life and reduces energy consumption.
  • Simplified Circuit Design: Easier integration with low-voltage control signals.
  • Reduced Heat Dissipation: Enhances system reliability.
  • Compact Solution: Saves board space in portable and space-constrained applications.

Additional Details:

The SI9430DY-T1 typically has a drain-source voltage (VDS) rating of -30V and is commonly available in a surface-mount package such as SO-8. The on-resistance (RDS(on)) is specified at different gate-source voltages (VGS) in the datasheet. The '-T1' suffix usually indicates tape and reel packaging for automated assembly. The gate threshold voltage (VGS(th)) is designed for logic-level gate drive. The datasheet should be consulted for precise electrical characteristics, thermal resistance, and package dimensions. It is RoHS compliant and lead-free, adhering to environmental standards.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $9.0941
Vishay
Lowest to $0.1695
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Toko America Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess