EN
  • EN
  • DE

SI91841DT-30-T1-E3

Part No SI91841DT-30-T1-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837623-SI91841DT-30-T1-E3
Ultra Librarian 3D Model Ultra Librarian SI91841DT-30-T1-E3 CAD Model

Description

The SI91841DT-30-T1-E3 is a high-efficiency, low quiescent current synchronous buck regulator from Vishay. It is designed to convert a higher input voltage to a lower output voltage with minimal power loss. This regulator is ideal for a wide range of applications requiring a compact and efficient power solution.

Applications

  • Point-of-Load (POL) Regulators: Used in various electronic devices to provide regulated power to specific components or subsystems.
  • Battery-Powered Devices: Suitable for applications where battery life is critical, such as portable electronics.
  • Computing and Networking Equipment: Powers various components in servers, routers, and other network devices.
  • Industrial Control Systems: Provides stable power for sensors, microcontrollers, and other control elements.
  • Consumer Electronics: Employed in devices like set-top boxes, TVs, and audio equipment.

Features

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency.
  • Low Quiescent Current: Reduces power consumption when the regulator is in standby mode.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows customization of the output voltage to meet specific application requirements.
  • Overcurrent Protection: Protects the regulator and the load from damage in the event of an overcurrent condition.
  • Thermal Shutdown: Prevents overheating and potential damage to the regulator.
  • Compact Package: The small footprint allows for integration into space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification minimizes power loss, resulting in less heat generation.
  • Improved System Reliability: Overcurrent protection and thermal shutdown enhance system reliability.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a wide range of applications.

Additional Details

The SI91841DT-30-T1-E3 operates with a fixed frequency PWM control architecture for improved transient response and stability. The device incorporates internal compensation to further simplify the design process. The regulator is available in a compact DFN package which provides excellent thermal performance and allows for efficient heat dissipation. It is designed to meet stringent industry standards for reliability and performance. The SI91841DT-30-T1-E3 is also RoHS compliant. This buck regulator is an ideal choice for a range of applications that require high efficiency, low quiescent current, and robust protection features. The input voltage range typically spans from 4.5V to 30V, with an output voltage adjustable down to 0.8V. The switching frequency is typically 500 kHz, offering a good balance between efficiency and component size.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess