EN
  • EN
  • DE

SI6544DQ-T1-E3

Part No SI6544DQ-T1-E3
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TSSOP8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 716202-SI6544DQ-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6544DQ-T1-E3 CAD Model

Description

The SI6544DQ-T1-E3 is a dual N-Channel MOSFET from Vishay, designed for synchronous buck converter applications and other power management systems. It features a low on-resistance (RDS(on)) and is optimized for high efficiency and fast switching.

Applications:

  • Synchronous Buck Converters: Used in DC-DC converters for efficient voltage regulation.
  • Power Management in Portable Devices: Employed in laptops, tablets, and smartphones.
  • DC-DC Conversion: Found in various industrial and consumer electronic applications.
  • Load Switching: Used for efficient power switching applications.

Features:

  • Dual N-Channel MOSFET: Integrates two MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • TrenchFET® Power MOSFET Technology: Provides high power density.
  • Halogen-Free: Environmentally friendly design.

Benefits:

  • High Efficiency: Reduces energy consumption and heat generation in power conversion.
  • Compact Design: Saves board space with a dual MOSFET configuration.
  • Improved Thermal Performance: Operates reliably at higher temperatures.
  • Enhanced System Reliability: Provides stable and consistent performance.

Specifications:

The SI6544DQ-T1-E3 typically features a drain-source voltage (VDS) rating of 25V to 30V, depending on the datasheet revision, and a continuous drain current (ID) rating of approximately 8A to 10A per channel at 25°C. The on-resistance (RDS(on)) is very low, typically around 9 mΩ at VGS = 10V. It comes in a PowerPAK® SO-8 package, which is designed for efficient heat dissipation. The gate threshold voltage is generally between 1V and 3V. Detailed specifications can be found in the Vishay datasheet.

The SI6544DQ-T1-E3 offers a combination of high efficiency, compact size, and reliable performance, making it a suitable choice for synchronous buck converters and power management applications.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess