EN
  • EN
  • DE

SI4465ADY-TI

Part No SI4465ADY-TI
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189898-SI4465ADY-TI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4465ADY-TI CAD Model

Description

The SI4465ADY-TI is a high-performance, low-current transceiver from Vishay, designed for robust wireless communication in the sub-GHz frequency bands. This device excels in applications requiring extended range, minimal power consumption, and reliable data transmission. It operates within a frequency range of 119 to 1050 MHz, making it suitable for various license-free ISM bands.

Applications:

  • Wireless sensor networks (WSN)
  • Automatic meter reading (AMR)
  • Home automation systems
  • Remote control and security systems
  • Industrial monitoring and control

Features:

  • Frequency range: 119 - 1050 MHz
  • Output power: Up to +20 dBm
  • Receiver sensitivity: Up to -129 dBm
  • Data rate: 0.123 to 500 kbps
  • Low current consumption: 18 mA RX, 85 mA TX at +20 dBm
  • FSK, GFSK, OOK modulation
  • Excellent selectivity and blocking performance
  • Wake-on-radio functionality
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Integrated RSSI ADC
  • Antenna diversity support
  • Digital and analog RSSI
  • On-chip crystal calibration
  • 16-pin QFN package

Benefits:

  • Extended Range: High output power and excellent receiver sensitivity ensure reliable communication over long distances.
  • Low Power Consumption: Minimizes battery usage in portable devices, extending operational life.
  • Robust Communication: Superior selectivity and blocking performance reduce interference and improve data integrity.
  • Flexible Modulation: Supports FSK, GFSK, and OOK modulation schemes, catering to various application requirements.
  • Simplified Design: Integrated features like AFC, AGC, and RSSI ADC streamline the development process.
  • Wake-on-Radio: Allows for ultra-low power listening, enabling event-driven communication and further reducing power consumption.

The SI4465ADY-TI incorporates a highly configurable baseband modem supporting various data rates and modulation schemes. Its advanced features make it a versatile choice for a wide range of wireless applications. The integrated RSSI ADC provides accurate signal strength measurement, facilitating link quality assessment and network optimization. Furthermore, the antenna diversity support enhances reliability in challenging RF environments.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1830 $65.4900
65+ $1.7914 $116.4410
100+ $1.7360 $173.6000
140+ $1.6794 $235.1160
180+ $1.6239 $292.3020
240+ $1.4553 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess