EN
  • EN
  • DE

SI4178DY-T1-G3

Part No SI4178DY-T1-G3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189835-SI4178DY-T1-G3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4178DY-T1-G3 CAD Model

Description

The SI4178DY-T1-G3 is a P-Channel MOSFET manufactured by Vishay. It is designed for high-efficiency power management in a wide variety of applications. This MOSFET features a low on-resistance (RDS(on)) to minimize power loss and improve efficiency, along with fast switching speeds enabling higher-frequency operation. The device is available in a small, surface-mount package, making it suitable for compact and modern electronic designs.

Applications

  • Load Switching: Efficiently switches power to different loads in electronic systems.
  • Power Management: Commonly used in DC-DC converters, voltage regulators, and other power management circuits for efficient power conversion.
  • Battery Management Systems (BMS): Used in charging and discharging circuits for controlling power flow in battery-powered devices.
  • Motor Control: Drives low-power DC motors, controlling their speed and operation efficiently.
  • Power Supplies: Incorporated in switching power supplies for various electronic devices, ensuring efficient power conversion.

Features

  • P-Channel MOSFET: Easy to drive and control.
  • Low RDS(on): Reduces power dissipation, increasing overall efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • TrenchFET® Power MOSFET Technology: Provides enhanced performance and power density.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly, adhering to regulatory standards.
  • Surface-Mount Package: Suitable for automated assembly and compact product designs.

Benefits

  • Enhanced Efficiency: Low on-resistance reduces power dissipation, improving efficiency.
  • Reduced Heat Generation: Lower power losses minimize heat production, increasing reliability.
  • Extended Battery Life: Higher efficiency extends battery life in portable applications.
  • Compact Design: Small package allows for use in space-constrained designs.
  • Reliable Performance: Stable operation ensures consistent performance in varying conditions.

The SI4178DY-T1-G3 MOSFET from Vishay provides a reliable and efficient solution for power management and switching applications. Its low on-resistance, fast switching speed, and compact package make it a great choice for designers seeking high performance and efficiency in their electronic designs. Refer to the device datasheet for detailed specifications and usage guidelines.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess