EN
  • EN
  • DE

SI4160DY-T1-EG3

Part No SI4160DY-T1-EG3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189832-SI4160DY-T1-EG3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4160DY-T1-EG3 CAD Model

Description

The SI4160DY-T1-EG3 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for high-efficiency power management in a variety of applications. It features low on-resistance (RDS(on)) and fast switching speeds, contributing to improved system efficiency and performance. The device is available in a compact surface-mount package, facilitating ease of integration into modern electronic designs.

Applications

  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • Power Management: Used in DC-DC converters, voltage regulators, and other power management circuits.
  • Battery Management Systems (BMS): Controls charging and discharging in battery-powered devices.
  • Motor Control: Drives small DC motors in various applications.
  • Power Supplies: Used in switching power supplies for computers, servers, and other electronic equipment.

Features

  • P-Channel MOSFET: Designed for easy drive and control.
  • Low RDS(on): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly and compliant with regulations.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, increasing system efficiency.
  • Reduced Heat Generation: Lower power loss minimizes heat production, improving reliability.
  • Extended Battery Life: Optimized for battery-powered applications, extending operating time.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Performance: Robust design ensures stable operation under varying conditions.

The SI4160DY-T1-EG3 MOSFET is a reliable and efficient solution for a wide array of power management and switching applications. Its low on-resistance, fast switching speed, and compact package make it an excellent choice for designers seeking high performance and efficiency in their electronic designs. Datasheets provide detailed specifications for proper usage.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess