EN
  • EN
  • DE

SI3459DV-T1-GE3

Part No SI3459DV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837549-SI3459DV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI3459DV-T1-GE3 CAD Model

Description

The SI3459DV-T1-GE3 is a P-channel MOSFET from Vishay. It's designed for load switching applications, providing efficient power management in a small footprint. This MOSFET utilizes advanced trench technology to achieve low on-resistance, minimizing power losses and enhancing overall system efficiency.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters
  • Power Distribution Systems

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Trench Technology
  • Small Footprint
  • Halogen-free According to IEC 61249-2-21 Definition
  • Compliant to RoHS Directive 2011/65/EU

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Reliable Performance: Robust design ensures stable and consistent operation.
  • Environmentally Friendly: Halogen-free and RoHS compliant.
  • Improved Battery Life: Efficient power management extends battery life in portable devices.

Technical Specifications:

The SI3459DV-T1-GE3 features a low gate threshold voltage, making it suitable for low voltage applications. It's available in a PowerPAK® SC-70 package, which contributes to its small size and excellent thermal performance. The maximum drain-source voltage (VDS) and continuous drain current (ID) ratings should be consulted in the datasheet for specific values. The RDS(on) is typically specified at multiple gate-source voltage (VGS) levels to help designers optimize performance. Detailed thermal resistance data is also provided in the datasheet.

This MOSFET is commonly used in portable devices such as smartphones, tablets, and laptops, as well as in power management circuits for various electronic systems. Its combination of low on-resistance, small size, and robust performance makes it a suitable choice for designers seeking efficient and reliable load switching solutions.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess