EN
  • EN
  • DE

SI3443DV-T1-E3

Part No SI3443DV-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Description MOSFET P-CH 20V 4A SSOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189799-SI3443DV-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3443DV-T1-E3 CAD Model

Description

The SI3443DV-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This MOSFET is designed for efficient power management applications like load switching and DC-DC conversion in portable devices. The -E3 suffix indicates RoHS compliance and halogen-free construction.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Conversion
  • Battery Management Systems

Features:

  • Low On-Resistance: Reduces power loss and increases efficiency.
  • Low Threshold Voltage: Suitable for low voltage applications.
  • Compact Size: Allows for high-density board designs.
  • TrenchFET® Power MOSFET Technology: Delivers excellent switching performance.
  • RoHS Compliant and Halogen-Free: Environmentally friendly.

Benefits:

  • Increased Efficiency: Minimizes power dissipation due to low on-resistance.
  • Longer Battery Life: Efficient switching extends battery life in portable devices.
  • Smaller Board Size: Compact footprint enables space-saving designs.
  • Improved Thermal Management: Efficient power dissipation reduces heat generation.
  • Environmentally Safe: RoHS compliance and halogen-free materials minimize environmental impact.

Technical Specifications:

The SI3443DV-T1-E3 has a drain-source voltage (VDS) of 30V and a gate-source voltage (VGS) of ±20V. The typical on-resistance (RDS(on)) at VGS = -4.5V is 0.055 Ohms, and at VGS = -2.5V, it is 0.090 Ohms. The continuous drain current (ID) is -3.5A. The device is available in a PowerPAK® SC-70 package for efficient heat dissipation and small size. The operating temperature range is -55°C to +150°C.

The TrenchFET® technology in the SI3443DV-T1-E3 optimizes the MOSFET for low on-resistance and fast switching speeds, making it suitable for high-frequency switching applications. Its low gate charge also contributes to its efficiency. The PowerPAK® SC-70 package allows for efficient heat dissipation, ensuring reliable performance even at higher power levels.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,204 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess