EN
  • EN
  • DE

SFH1617A-3X006

Part No SFH1617A-3X006
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837108-SFH1617A-3X006
Ultra Librarian 3D Model Ultra Librarian SFH1617A-3X006 CAD Model

Description

The SFH1617A-3X006 is a silicon PIN photodiode manufactured by Vishay. It's designed for high-speed and high-sensitivity detection of visible and near-infrared radiation. The device features a compact surface-mount package and is suitable for a wide range of applications requiring precise light detection.

Applications:

  • Optical sensors
  • Light barriers
  • High-speed detectors
  • Proximity sensors
  • Industrial automation
  • Medical devices

Features:

  • High photosensitivity
  • Fast switching speed
  • Small surface-mount package
  • Wide spectral range (visible and near-infrared)
  • Operating temperature range: -40 °C to +100 °C
  • RoHS compliant

Benefits:

  • Precise and reliable light detection for accurate sensor measurements.
  • Rapid response to changes in light intensity, enabling high-speed applications.
  • Easy integration into compact electronic designs due to the small package size.
  • Versatile use across a broad spectrum of light sources.
  • Stable performance over a wide temperature range ensuring reliable operation in diverse environments.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

  • Package: Surface Mount Device (SMD)
  • Wavelength Range: 430 nm to 1100 nm
  • Photosensitivity: Typically 65 nA/lx
  • Reverse Voltage: 32 V
  • Dark Current: Typically 3 nA
  • Capacitance: Typically 4 pF
  • Angle of Half Sensitivity: ± 65°

The SFH1617A-3X006's combination of high sensitivity and fast switching speed makes it an excellent choice for demanding light detection applications. Its surface-mount design facilitates efficient assembly, and its broad spectral response provides flexibility in sensor design. The robust operating temperature range ensures consistent performance in various environmental conditions.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess