EN
  • EN
  • DE

SBLB1030-E3/45

Part No SBLB1030-E3/45
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

HTSUS 8541.10.0080
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Standard Package 50
Product Status Obsolete
Package Tube
Series *
Mfr Vishay General Semiconductor - Diodes Division
Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Base Product Number SBLB1030
Other Names SBLB1030-E3/45GI,SBLB1030-E3/45GI
Win Source Part Number 1281965-SBLB1030-E3/45
Ultra Librarian 3D Model Ultra Librarian SBLB1030-E3/45 CAD Model

Description

The SBLB1030-E3/45 is a Schottky Barrier Rectifier from Vishay Semiconductors. It is designed for efficient rectification and protection in various electronic circuits, particularly in high-frequency applications.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection

Features

  • Low forward voltage drop, reducing power losses and improving efficiency
  • High surge current capability, enhancing reliability under transient conditions
  • Fast switching speed, suitable for high-frequency operation
  • Surface-mount package (TO-277A/SMPC), enabling automated assembly and compact designs
  • RoHS compliant, ensuring environmental compatibility

Benefits

  • Improved energy efficiency due to reduced power dissipation.
  • Increased robustness against voltage spikes and surges.
  • Optimal performance in high-frequency switching applications.
  • Streamlined manufacturing process through automated assembly.
  • Environmentally friendly design.

Technical Specifications

The SBLB1030-E3/45 has a maximum repetitive peak reverse voltage (VRRM) of 30V and a forward current (IF) rating of 10A. The typical forward voltage (VF) is approximately 0.55V at 10A. The surge current capability is rated at 170A. It operates within a junction temperature range of -55°C to +175°C. The package is a surface-mount TO-277A (SMPC). The storage temperature is also -55 to +175 °C. It is ideal for applications requiring high efficiency and reliable performance.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess