EN
  • EN
  • DE

SA130A-E3/73

Part No SA130A-E3/73
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 130VWM 209VC DO204AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 41 Weeks
Features 209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer Vishay
Series TransZorb®
Package Tape & Box (TB)
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-204AC (DO-15)
Family Name SA130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893462-SA130A-E3/73
Ultra Librarian 3D Model Ultra Librarian SA130A-E3/73 CAD Model

Description

The SA130A-E3/73 is a transient voltage suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic equipment from voltage transients induced by lightning strikes, inductive load switching, and electrostatic discharge (ESD). It is a unidirectional TVS diode, meaning it provides protection against positive voltage transients.

Applications:

  • I/O Ports: Protection of input/output ports in electronic devices.
  • Data Lines: Safeguards data lines from transient voltage spikes.
  • Microcontroller Protection: Protects microcontrollers from overvoltage events.
  • Automotive Electronics: Transient voltage protection in automotive systems.
  • Industrial Equipment: Protection of sensitive components in industrial machinery.

Features:

  • Unidirectional Protection: Provides protection against positive transients.
  • Stand-off Voltage: 130V stand-off voltage.
  • Peak Pulse Power: High peak pulse power dissipation capability.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Responds quickly to transient voltage spikes.
  • AEC-Q101 Qualified: Meets automotive industry standards for reliability.

Benefits:

  • Reliable Protection: Provides reliable protection against transient voltage events.
  • Automotive Qualified: Suitable for use in automotive applications.
  • Easy to Use: Simple to integrate into circuit designs.
  • Compact Size: Small package size for space-constrained applications.
  • Long Lifespan: Designed for long-term reliability.

Technical Specifications:

  • Stand-off Voltage (Vrwm): 130V
  • Breakdown Voltage (Vbr): Typically higher than Vrwm
  • Clamping Voltage (Vc): Specified clamping voltage at a given peak pulse current
  • Peak Pulse Power (Pppm): Maximum peak pulse power dissipation
  • Operating Temperature: -55°C to +175°C
  • Package: DO-214AA (SMB)

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess