EN
  • EN
  • DE

S822TW-GS08

Part No S822TW-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 309912-S822TW-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S822TW-GS08 CAD Model

Description

The S822TW-GS08 is a Schottky Barrier Rectifier from Vishay, designed for high-efficiency rectification and fast switching applications. This device is characterized by its low forward voltage drop and minimal reverse recovery time, making it suitable for various power management and protection circuits. It comes in a surface-mount package, facilitating automated assembly and compact designs.

Applications

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Protects sensitive electronic components from damage caused by reverse polarity connections.
  • Freewheeling Diode: Used as a freewheeling diode in inductive circuits to prevent voltage spikes when the inductor is switched off.
  • Solar Panel Blocking Diode: Prevents reverse current flow in solar panel systems, improving system efficiency.
  • LED Lighting: Used in LED lighting applications for efficient rectification and improved performance.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves performance in high-frequency applications.
  • Surface-Mount Package: Facilitates automated assembly and allows for compact designs.
  • High Surge Current Capability: Withstands high surge currents, providing reliable operation under transient conditions.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Improved Efficiency: Reduces power loss and increases overall system efficiency.
  • Reduced Switching Losses: Minimizes energy waste during switching transitions.
  • Enhanced System Reliability: Provides reliable operation under various operating conditions.
  • Simplified Assembly: Surface-mount package simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The S822TW-GS08 has a maximum average forward current of 2A and a peak reverse voltage of 20V. The operating temperature range should be confirmed using the official datasheet. It is commonly used in applications where space is limited and high efficiency is required. It uses a low-profile surface mount package. For detailed specifications, including thermal resistance, leakage current, and other electrical characteristics, refer to the official datasheet from Vishay.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess