EN
  • EN
  • DE

S3G-4HE3_A/H

Part No S3G-4HE3_A/H
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 186350-S3G-4HE3_A/H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3G-4HE3_A/H CAD Model

Description

The S3G-4HE3_A/H is a surface-mount rectifier from Vishay Semiconductors, designed for efficient rectification in applications requiring a compact and reliable component. It belongs to the eSMP series, known for its small size and high power density.

Applications:

  • Power Adapters: Used in power supplies for consumer electronics, providing efficient AC to DC conversion.
  • LED Lighting Drivers: Employed in LED lighting circuits for rectifying AC voltage to a stable DC voltage.
  • DC-DC Converters: Used in DC-DC converters as an output rectifier to convert voltage levels.
  • Battery Chargers: Applied in battery charging circuits to rectify AC voltage to DC voltage for charging batteries.
  • General Rectification: Used in various electronic circuits for general-purpose rectification.

Features:

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Glass Passivated Junction: Provides high reliability and stable performance.
  • High Surge Current Capability: Withstands high surge currents, enhancing robustness.
  • eSMP Package: Offers a small footprint and low profile for space-saving designs.
  • RoHS Compliant: Meets environmental standards by restricting hazardous substances.

Benefits:

  • Increased Efficiency: The low forward voltage drop leads to better efficiency in power conversion, minimizing heat generation.
  • High Reliability: The glass-passivated junction ensures stable and reliable operation under various conditions.
  • Compact Design: The small eSMP package allows for compact and space-saving PCB layouts.
  • Robust Performance: The high surge current capability protects the rectifier from voltage spikes and transients.
  • Environmentally Responsible: Compliance with RoHS standards ensures environmentally friendly manufacturing practices.

Additional Details:

The S3G-4HE3_A/H has a maximum repetitive peak reverse voltage of 400V and a forward current rating of 3A. It is suitable for high-density surface mount assembly. Designers should consult the datasheet for detailed electrical characteristics, thermal considerations, and package dimensions to ensure optimal performance in their application.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,711 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess