The RGP10D-E3/23 is a fast recovery rectifier diode from Vishay. Its primary function is to convert alternating current (AC) to direct current (DC) with improved efficiency and reduced switching losses compared to standard rectifier diodes. The fast recovery characteristic makes it suitable for high-frequency applications.
Applications
- Switching mode power supplies (SMPS)
- DC-DC converters
- High-frequency inverters
- Freewheeling diodes in inductive loads
- Snubber circuits
Features
- Fast reverse recovery time
- Low forward voltage drop
- High surge current capability
- Glass passivated junction
- RoHS compliant
- Molded plastic case
Benefits
- Increased efficiency in high-frequency circuits due to fast recovery time.
- Reduced power dissipation due to low forward voltage drop.
- Enhanced reliability and protection against transient voltage spikes.
- Stable performance due to glass-passivated junction.
- Environmentally friendly due to RoHS compliance.
Additional Details
The RGP10D-E3/23 has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 1.0A. The reverse recovery time (trr) is typically 500 ns. The forward voltage drop (VF) is typically 1.0V at 1.0A. The surge current capability (IFSM) is 30A. The operating junction temperature range is -65°C to +150°C. It is encapsulated in a molded plastic case with axial leads. The fast recovery time reduces switching losses, making it more efficient than standard rectifier diodes in high-frequency applications. The high surge current capability provides added protection against voltage transients. Its glass-passivated junction contributes to its robust and reliable performance.