EN
  • EN
  • DE

7801001RA

Part No 7801001RA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOP WITH CLEA / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 40 MHz
Max Propagation Delay @ V, Max CL 27ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 27 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 550994-7801001RA
Ultra Librarian 3D Model Ultra Librarian 7801001RA CAD Model

Description

The 7801001RA is a high-performance integrated circuit from Texas Instruments, renowned for its quality and reliability in the electronics industry. This particular product is designed to cater to a wide range of applications, making it a versatile component in any electronic system.

Key Features

  • Robust Power Management: The 7801001RA is equipped with efficient power management capabilities, ensuring stable operation and extending the lifespan of the product.
  • High Precision: Accuracy is paramount in electronic components, and this product delivers with high precision metrics, ensuring your applications run smoothly and reliably.
  • Durability: Built to withstand challenging conditions, the 7801001RA maintains its performance standards even under stress, making it a durable choice for demanding environments.

Applications

Texas Instruments' 7801001RA is suitable for a broad range of applications, including but not limited to:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The 7801001RA boasts an impressive set of technical specifications that highlight its performance capabilities:

Parameter Value
Input Voltage Specified Range (e.g., 2.7V to 5.5V)
Output Voltage Stable Output (e.g., 3.3V)
Current Rating High Current Capability (e.g., 1A)
Package Type Industry Standard (e.g., TO-220)
Operating Temperature Wide Range (e.g., -40°C to 125°C)

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The 7801001RA is no exception and is subject to rigorous testing and quality control procedures to ensure it meets the highest standards before reaching customers.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess