EN
  • EN
  • DE

REIWK0222MCPCJ0KR

Part No REIWK0222MCPCJ0KR
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 293024-REIWK0222MCPCJ0KR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REIWK0222MCPCJ0KR CAD Model

Description

The Vishay REIWK0222MCPCJ0KR is a precision thin film chip resistor array designed for high-accuracy current sensing and voltage division in a variety of electronic circuits. These resistor arrays offer tight tolerance, excellent stability, and low temperature coefficient of resistance (TCR), making them suitable for demanding applications where precision and reliability are critical.

Applications:

  • Current sensing: Accurately measures current flow in power supplies, motor control circuits, and battery management systems.
  • Voltage division: Provides precise voltage division in feedback circuits, instrumentation amplifiers, and signal conditioning circuits.
  • Precision amplifiers: Used in high-accuracy amplifiers where precise resistor matching is required.
  • Medical equipment: Employed in medical devices where accuracy and reliability are paramount.
  • Automotive electronics: Used in automotive control systems and sensors that require precise and stable resistance values.

Features:

  • Thin film technology: Provides excellent stability, low noise, and tight tolerance.
  • Tight tolerance: Offers precise resistance values with minimal variation between resistors.
  • Low TCR: Minimizes resistance changes over a wide temperature range, ensuring stable performance.
  • Small size: Allows for easy integration into space-constrained applications.
  • Surface mount design: Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved accuracy: Enables precise current sensing and voltage division, enhancing the performance of electronic circuits.
  • Enhanced stability: Provides stable resistance values over time and temperature, ensuring reliable operation.
  • Reduced noise: Minimizes noise in sensitive circuits, improving signal-to-noise ratio.
  • Simplified assembly: Facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Compact design: Allows for integration into space-constrained applications.

The Vishay REIWK0222MCPCJ0KR resistor array is typically specified by its resistance value, tolerance, TCR, power rating, and operating temperature range. It is available in various resistance values to meet different application requirements. Consult the product datasheet for detailed specifications and performance characteristics. This resistor array is a crucial component for achieving high accuracy and reliability in demanding electronic applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess